Lumberg Automation - A Belden Brand Rkt/led F 4-679/30M Lumberg Automation 600006547

Description
RKT/LED F 4-679/30M
Description
RKT/LED F 4-679/30M

Suppliers

Company
Product
Description
Supplier Links
Rkt/led F 4-679/30M Lumberg Automation - 16AJ7479 - Newark, An Avnet Company
Chicago, IL, United States
Rkt/led F 4-679/30M Lumberg Automation
16AJ7479
Rkt/led F 4-679/30M Lumberg Automation 16AJ7479
RKT/LED F 4-679/30M

RKT/LED F 4-679/30M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006547 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006547
Cable Assemblies - Circular Cable Assemblies 600006547
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7479 600006547
Product Name Rkt/led F 4-679/30M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details