Lumberg Automation - A Belden Brand Rkf 3 U-1/2-14/6F Lumberg Automation 600006509

Description
RKF 3 U-1/2-14/6F
Description
RKF 3 U-1/2-14/6F

Suppliers

Company
Product
Description
Supplier Links
Rkf 3 U-1/2-14/6F Lumberg Automation - 16AJ7456 - Newark, An Avnet Company
Chicago, IL, United States
Rkf 3 U-1/2-14/6F Lumberg Automation
16AJ7456
Rkf 3 U-1/2-14/6F Lumberg Automation 16AJ7456
RKF 3 U-1/2-14/6F

RKF 3 U-1/2-14/6F

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ7456
Product Name Rkf 3 U-1/2-14/6F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details