Lumberg Automation - A Belden Brand Rkt 5 U-755/30F Lumberg Automation 600006486

Description
RKT 5 U-755/30F
Description
RKT 5 U-755/30F

Suppliers

Company
Product
Description
Supplier Links
Rkt 5 U-755/30F Lumberg Automation - 16AJ7446 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 5 U-755/30F Lumberg Automation
16AJ7446
Rkt 5 U-755/30F Lumberg Automation 16AJ7446
RKT 5 U-755/30F

RKT 5 U-755/30F

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006486 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006486
Cable Assemblies - Circular Cable Assemblies 600006486
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7446 600006486
Product Name Rkt 5 U-755/30F Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details