Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600006484

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600006484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006484
Cable Assemblies - Circular Cable Assemblies 600006484
CBL CIRC

CBL CIRC

Supplier's Site
Rkwt 3 U-619/30F Lumberg Automation - 16AJ7445 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 3 U-619/30F Lumberg Automation
16AJ7445
Rkwt 3 U-619/30F Lumberg Automation 16AJ7445
RKWT 3 U-619/30F

RKWT 3 U-619/30F

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600006484 16AJ7445
Product Name Cable Assemblies - Circular Cable Assemblies Rkwt 3 U-619/30F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details