600006469 -- RKT 3 U-618/75F LUMBERG AUTOMATION
Lumberg Automation - A Belden Brand
Rkt 3 U-618/75F Lumberg Automation
600006469
Description
RKT 3 U-618/75F
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
RKT 3 U-618/75F
Suppliers
Rkt 3 U-618/75F Lumberg Automation
16AJ7438
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
600006469
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
16AJ7438 |
600006469 |
|
Product Name
|
Rkt 3 U-618/75F Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
50 ft (152 dm)
Standards / Certifications
RoHS
View Details