Lumberg Automation - A Belden Brand Rst 8-Rkt 8-661/0.6M Lumberg Automation 600006438

Description
RST 8-RKT 8-661/0.6M
Description
RST 8-RKT 8-661/0.6M

Suppliers

Company
Product
Description
Supplier Links
Rst 8-Rkt 8-661/0.6M Lumberg Automation - 16AJ7409 - Newark, An Avnet Company
Chicago, IL, United States
Rst 8-Rkt 8-661/0.6M Lumberg Automation
16AJ7409
Rst 8-Rkt 8-661/0.6M Lumberg Automation 16AJ7409
RST 8-RKT 8-661/0.6M

RST 8-RKT 8-661/0.6M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006438 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006438
Cable Assemblies - Circular Cable Assemblies 600006438
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7409 600006438
Product Name Rst 8-Rkt 8-661/0.6M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details