Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600006424

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600006424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006424
Cable Assemblies - Circular Cable Assemblies 600006424
CBL CIRC

CBL CIRC

Supplier's Site
Rkwt 8-661/2M Lumberg Automation - 16AJ7395 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 8-661/2M Lumberg Automation
16AJ7395
Rkwt 8-661/2M Lumberg Automation 16AJ7395
RKWT 8-661/2M

RKWT 8-661/2M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600006424 16AJ7395
Product Name Cable Assemblies - Circular Cable Assemblies Rkwt 8-661/2M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details