Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600006236

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600006236 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006236
Cable Assemblies - Circular Cable Assemblies 600006236
CBL CIRC

CBL CIRC

Supplier's Site
Rkt 4 U-674/4M Lumberg Automation - 16AJ7229 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 4 U-674/4M Lumberg Automation
16AJ7229
Rkt 4 U-674/4M Lumberg Automation 16AJ7229
RKT 4 U-674/4M

RKT 4 U-674/4M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600006236 16AJ7229
Product Name Cable Assemblies - Circular Cable Assemblies Rkt 4 U-674/4M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details