Lumberg Automation - A Belden Brand Rst 3 U-Vad 1A-2-3-226/2M Lumberg Automation 600006208

Description
RST 3 U-VAD 1A-2-3-226/2M
Description
RST 3 U-VAD 1A-2-3-226/2M

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Vad 1A-2-3-226/2M Lumberg Automation - 16AJ7207 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Vad 1A-2-3-226/2M Lumberg Automation
16AJ7207
Rst 3 U-Vad 1A-2-3-226/2M Lumberg Automation 16AJ7207
RST 3 U-VAD 1A-2-3-226/2M

RST 3 U-VAD 1A-2-3-226/2M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006208
Cable Assemblies - Circular Cable Assemblies 600006208
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7207 600006208
Product Name Rst 3 U-Vad 1A-2-3-226/2M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details