600006048 -- RST 5 U-RKWT 5 U-673/65F LUMBERG AUTOMATION
Lumberg Automation - A Belden Brand
Rst 5 U-Rkwt 5 U-673/65F Lumberg Automation
600006048
Description
RST 5 U-RKWT 5 U-673/65F
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
RST 5 U-RKWT 5 U-673/65F
Suppliers
Rst 5 U-Rkwt 5 U-673/65F Lumberg Automation
16AJ7119
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
600006048
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
16AJ7119 |
600006048 |
|
Product Name
|
Rst 5 U-Rkwt 5 U-673/65F Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details