Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600006047

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600006047 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006047
Cable Assemblies - Circular Cable Assemblies 600006047
CBL CIRC

CBL CIRC

Supplier's Site
Rst 5 U-Rkwt 5 U-673/100F Lumberg Automation - 16AJ7118 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5 U-Rkwt 5 U-673/100F Lumberg Automation
16AJ7118
Rst 5 U-Rkwt 5 U-673/100F Lumberg Automation 16AJ7118
RST 5 U-RKWT 5 U-673/100F

RST 5 U-RKWT 5 U-673/100F

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600006047 16AJ7118
Product Name Cable Assemblies - Circular Cable Assemblies Rst 5 U-Rkwt 5 U-673/100F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details