Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600006045

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600006045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006045
Cable Assemblies - Circular Cable Assemblies 600006045
CBL CIRC

CBL CIRC

Supplier's Site
Rst 5 U-Rkt 5 U-673/10F Lumberg Automation - 16AJ7116 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5 U-Rkt 5 U-673/10F Lumberg Automation
16AJ7116
Rst 5 U-Rkt 5 U-673/10F Lumberg Automation 16AJ7116
RST 5 U-RKT 5 U-673/10F

RST 5 U-RKT 5 U-673/10F

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600006045 16AJ7116
Product Name Cable Assemblies - Circular Cable Assemblies Rst 5 U-Rkt 5 U-673/10F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details