Lumberg Automation - A Belden Brand Rst 3 U-Rkwt 3 U-664/65F Lumberg Automation 600006042

Description
RST 3 U-RKWT 3 U-664/65F
Description
RST 3 U-RKWT 3 U-664/65F

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Rkwt 3 U-664/65F Lumberg Automation - 16AJ7113 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Rkwt 3 U-664/65F Lumberg Automation
16AJ7113
Rst 3 U-Rkwt 3 U-664/65F Lumberg Automation 16AJ7113
RST 3 U-RKWT 3 U-664/65F

RST 3 U-RKWT 3 U-664/65F

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006042
Cable Assemblies - Circular Cable Assemblies 600006042
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7113 600006042
Product Name Rst 3 U-Rkwt 3 U-664/65F Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details