Lumberg Automation - A Belden Brand Rst 3 U-Rkwt 3 U-664/10F Lumberg Automation 600006039

Description
RST 3 U-RKWT 3 U-664/10F
Description
RST 3 U-RKWT 3 U-664/10F

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Rkwt 3 U-664/10F Lumberg Automation - 16AJ7110 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Rkwt 3 U-664/10F Lumberg Automation
16AJ7110
Rst 3 U-Rkwt 3 U-664/10F Lumberg Automation 16AJ7110
RST 3 U-RKWT 3 U-664/10F

RST 3 U-RKWT 3 U-664/10F

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006039 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006039
Cable Assemblies - Circular Cable Assemblies 600006039
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7110 600006039
Product Name Rst 3 U-Rkwt 3 U-664/10F Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details