Lumberg Automation - A Belden Brand Rst 5-Rkwt 5-644/15M Lumberg Automation 600005987

Description
RST 5-RKWT 5-644/15M
Description
RST 5-RKWT 5-644/15M

Suppliers

Company
Product
Description
Supplier Links
Rst 5-Rkwt 5-644/15M Lumberg Automation - 16AJ7062 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5-Rkwt 5-644/15M Lumberg Automation
16AJ7062
Rst 5-Rkwt 5-644/15M Lumberg Automation 16AJ7062
RST 5-RKWT 5-644/15M

RST 5-RKWT 5-644/15M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600005987 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600005987
Cable Assemblies - Circular Cable Assemblies 600005987
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7062 600005987
Product Name Rst 5-Rkwt 5-644/15M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details