Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 600005661

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 600005661 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600005661
Cable Assemblies - Circular Cable Assemblies 600005661
CBL CIRC

CBL CIRC

Supplier's Site
Rkt 4-3-645/3M Lumberg Automation - 16AJ6792 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 4-3-645/3M Lumberg Automation
16AJ6792
Rkt 4-3-645/3M Lumberg Automation 16AJ6792
RKT 4-3-645/3M

RKT 4-3-645/3M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 600005661 16AJ6792
Product Name Cable Assemblies - Circular Cable Assemblies Rkt 4-3-645/3M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details