Lumberg Automation - A Belden Brand Rst 3 U-Rkt 3 U-619/1.5F Lumberg Automation 600000752

Description
RST 3 U-RKT 3 U-619/1.5F
Description
RST 3 U-RKT 3 U-619/1.5F

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Rkt 3 U-619/1.5F Lumberg Automation - 16AJ6652 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Rkt 3 U-619/1.5F Lumberg Automation
16AJ6652
Rst 3 U-Rkt 3 U-619/1.5F Lumberg Automation 16AJ6652
RST 3 U-RKT 3 U-619/1.5F

RST 3 U-RKT 3 U-619/1.5F

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6652
Product Name Rst 3 U-Rkt 3 U-619/1.5F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details