Belden Inc. Shld Flex Cable, 5Cond, 2.5Mm2, 100M; Cable Shielding Belden 5GESY-K100

Description
SHLD FLEX CABLE, 5COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 2.5Mm2, 100M; Cable Shielding Belden - 69AC7562 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 2.5Mm2, 100M; Cable Shielding Belden
69AC7562
Shld Flex Cable, 5Cond, 2.5Mm2, 100M; Cable Shielding Belden 69AC7562
SHLD FLEX CABLE, 5COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 2.5MM2, 100M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7562
Product Name Shld Flex Cable, 5Cond, 2.5Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details