Belden Inc. Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden 5GE-BC50

Description
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden - 62AC8821 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
62AC8821
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden 62AC8821
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC8821
Product Name Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details