Belden Inc. Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden 5GBSY-KC50

Description
SHLD FLEX CABLE, 5COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC7557
Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC7557
SHLD FLEX CABLE, 5COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7557
Product Name Shld Flex Cable, 5Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details