Lumberg Automation - A Belden Brand Sensor Cable Assemblies 5805

Description
VAD M12 1A-VAD 1A-1-3-226/0,2M
Request a Quote Datasheet
Description
VAD M12 1A-VAD 1A-1-3-226/0,2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 5805-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
5805-ND
Sensor Cable Assemblies 5805-ND
VAD M12 1A-VAD 1A-1-3-226/0,2M

VAD M12 1A-VAD 1A-1-3-226/0,2M

Buy Now Datasheet
Vad M12 1A-Vad 1A-1-3-226/0,2M Lumberg Automation - 16AJ6581 - Newark, An Avnet Company
Chicago, IL, United States
Vad M12 1A-Vad 1A-1-3-226/0,2M Lumberg Automation
16AJ6581
Vad M12 1A-Vad 1A-1-3-226/0,2M Lumberg Automation 16AJ6581
VAD M12 1A-VAD 1A-1-3-226/0,2M

VAD M12 1A-VAD 1A-1-3-226/0,2M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5805-ND 16AJ6581
Product Name Sensor Cable Assemblies Vad M12 1A-Vad 1A-1-3-226/0,2M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details