Belden Inc. Composite Cable, 1Pr/1Coax, 20/25Awg, 1000Ft, 300V; Cable Shielding Belden 579945 0101000

Description
COMPOSITE CABLE, 1PR/1COAX, 20/25AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE, 1PR/1COAX, 20/25AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable, 1Pr/1Coax, 20/25Awg, 1000Ft, 300V; Cable Shielding Belden - 89H3250 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable, 1Pr/1Coax, 20/25Awg, 1000Ft, 300V; Cable Shielding Belden
89H3250
Composite Cable, 1Pr/1Coax, 20/25Awg, 1000Ft, 300V; Cable Shielding Belden 89H3250
COMPOSITE CABLE, 1PR/1COAX, 20/25AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

COMPOSITE CABLE, 1PR/1COAX, 20/25AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89H3250
Product Name Composite Cable, 1Pr/1Coax, 20/25Awg, 1000Ft, 300V; Cable Shielding Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers