Belden Inc. Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 573945 010U1000

Description
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 19C1701 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
19C1701
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 19C1701
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1701
Product Name Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6430A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details