Access Control Cable, Riser-CMR, 4-18 AWG conductors, 6-22 AWG conductors with Beldfoil® shield, 4-22 AWG conductors, 4-22 AWG conductors, All conductors stranded bare copper with FR-PVC insulation, Each cable has PVC jacket, Banana Peel® No overall jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 558GMS |
| Product Name | Access Control, 18c (#18-4c, #22-6c Foil, #22-4, #22-4), CMR, Banana Peel® |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; None |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Multiple or Specialty |