Belden Inc. Multiple Conductor Cables 558GMS 0001000

Description
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7481-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7481-1000-ND
Multiple Conductor Cables BEL7481-1000-ND
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden - 18M5621 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden
18M5621
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden 18M5621
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 22/18AWG,1000FT,300V ; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 22/18AWG,1000FT,300V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7481-1000-ND 18M5621
Product Name Multiple Conductor Cables Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details