Belden Inc. Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR 558AMJ

Description
Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card reader pairs have overall Beldfoil® shield and PVC jackets, overall PVC jacket
Description
Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card reader pairs have overall Beldfoil® shield and PVC jackets, overall PVC jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The Access Control Cable, part number 558AMJ, is designed for use in access control and security systems. It features a riser-rated CMR construction with a combination of 22 AWG and 18 AWG conductors, all made from stranded bare copper with polyolefin insulation. The cable includes three pairs of 22 AWG card reader conductors that are shielded with Beldfoil® and encased in a PVC jacket, providing protection against electromagnetic interference. The cable's electrical characteristics include a nominal conductor DCR of 16.3 Ohm per 1000 feet for the card reader pairs and a maximum current rating of 2 Amps per conductor at 25°C. It operates effectively within a temperature range of -5°C to +75°C and has a UL voltage rating of 300 V. The overall diameter of the cable is approximately 0.469 inches (11.9 mm), and it is suitable for indoor applications, complying with various environmental and safety standards. Engineers considering this product should note its specific applications in access control systems and its robust construction, which may be beneficial for installations requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Access Control Cable, part number 558AMJ, is designed for use in access control and security systems. It features a riser-rated CMR construction with a combination of 22 AWG and 18 AWG conductors, all made from stranded bare copper with polyolefin insulation. The cable includes three pairs of 22 AWG card reader conductors that are shielded with Beldfoil® and encased in a PVC jacket, providing protection against electromagnetic interference. The cable's electrical characteristics include a nominal conductor DCR of 16.3 Ohm per 1000 feet for the card reader pairs and a maximum current rating of 2 Amps per conductor at 25°C. It operates effectively within a temperature range of -5°C to +75°C and has a UL voltage rating of 300 V. The overall diameter of the cable is approximately 0.469 inches (11.9 mm), and it is suitable for indoor applications, complying with various environmental and safety standards. Engineers considering this product should note its specific applications in access control systems and its robust construction, which may be beneficial for installations requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR - 558AMJ - Belden Inc.
St. Louis, MO, United States
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR
558AMJ
Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR 558AMJ
Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card reader pairs have overall Beldfoil® shield and PVC jackets, overall PVC jacket

Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Only Card reader pairs have overall Beldfoil® shield and PVC jackets, overall PVC jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 558AMJ
Product Name Access Control, 16c (#22-3pr, #18-4c, #22-6c), Only Card Reader Pairs Shielded, Outer Jacket, CMR
Product Type Multiconductor Cable; Power Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; PP - Polypropylene
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details