Belden Inc. Multiple Conductor Cables 558AFS 000500

Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7316-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7316-500-ND
Multiple Conductor Cables BEL7316-500-ND
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 500.0' (152.4m)

16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 500Ft, 300V; Cable Shielding Belden - 88H3071 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 500Ft, 300V; Cable Shielding Belden
88H3071
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 500Ft, 300V; Cable Shielding Belden 88H3071
SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7316-500-ND 88H3071
Product Name Multiple Conductor Cables Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 350056 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -30 C (-22 F)
View Details