Belden Inc. Multiple Conductor Cables 558AFS 0001000

Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7479-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7479-1000-ND
Multiple Conductor Cables BEL7479-1000-ND
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 1000Ft, 300V; Cable Shielding Belden - 88H3070 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 1000Ft, 300V; Cable Shielding Belden
88H3070
Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 1000Ft, 300V; Cable Shielding Belden 88H3070
SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7479-1000-ND 88H3070
Product Name Multiple Conductor Cables Shielded Composite Cable, 10 Conductor/3Pair, 18/22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details