Belden Inc. Multiple Conductor Cables 5582UE U4FU500

Description
4 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7762-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7762-500-ND
Multiple Conductor Cables BEL7762-500-ND
4 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 19C4148 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
19C4148
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 19C4148
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7762-500-ND 19C4148
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details