6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil 500.0' (152.4m)
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil 50.00' (15.24m)
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil 100.0' (30.5m)
MULTI-PAIR 6CON 22AWG GRAY FOOT
CABLE,, SHIELDED MULTIPAIR, 3PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1363-1000-ND | 19C4121 |
| Product Name | Multiple Conductor Cables | Cable,, Shielded Multipair, 3Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil |