Belden Inc. Multiple Conductor Cables 5541UE 0081000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8399-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8399-1000-ND
Multiple Conductor Cables BEL8399-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 2Pair, 22Awg, 305M, 300V; Cable Shielding Belden - 19C4119 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 2Pair, 22Awg, 305M, 300V; Cable Shielding Belden
19C4119
Unshielded Cable Multipair, 2Pair, 22Awg, 305M, 300V; Cable Shielding Belden 19C4119
UNSHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 305M, 300V; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 305M, 300V; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8399-1000-ND 19C4119
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 2Pair, 22Awg, 305M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 1368205 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details