Security & Sound Cable, Rated-CM, 1-22 AWG solid tinned copper pair with PVC insulation and Beldfoil® shield, 1-22 AWG solid tinned copper pairs with PVC insulation, Inner and overall waterblocking tapes, PVC jacket with ripcord
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5521G1 |
| Product Name | Security & Sound, #22-1pr, #22-2c TC, Shielded Pair, CM, Water-Blocked |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Solid |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |