Belden Inc. Multiple Conductor Cables 5509UE 0081000

Description
12 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8378-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8378-1000-ND
Multiple Conductor Cables BEL8378-1000-ND
12 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4084 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
19C4084
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 19C4084
UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8378-1000-ND 19C4084
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details