Belden Inc. Multiple Conductor Cables 5508FE 008U500

Description
10 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1976-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1976-ND
Multiple Conductor Cables BEL1976-ND
10 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft; Cable Shielding Belden - 19C4080 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft; Cable Shielding Belden
19C4080
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft; Cable Shielding Belden 19C4080
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1976-ND 19C4080
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers