Belden Inc. Security & Sound, #22-8c BC, Shielded, CMR 5506FE

Description
Security & Sound Cable, Riser-CMR, 8-22 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Description
Security & Sound Cable, Riser-CMR, 8-22 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 5506FE is a Security & Sound cable designed for riser applications, featuring 8 stranded bare copper conductors with a gauge of 22 AWG. The conductors are insulated with polypropylene and are shielded with a Beldfoil® tape shield, providing 100% coverage to minimize electromagnetic interference. The outer jacket is made of PVC, with a nominal thickness of 0.018 inches and a diameter of 0.187 inches, equipped with a ripcord for ease of installation. This cable is suitable for various applications, including security systems, intercoms, public address systems, audio/speaker connections, and power-limited controls, particularly in noisy environments. It has a maximum current rating of 4.2 amps per conductor at 25°C and operates within a temperature range of -20°C to +75°C. The cable is compliant with UL 1666 Riser standards and has a voltage rating of 300 V. Additionally, it meets CPR Euroclass Eca and UKCA Class Eca standards for fire safety.

Datasheet Summary
Powered by GS/AI

The Belden 5506FE is a Security & Sound cable designed for riser applications, featuring 8 stranded bare copper conductors with a gauge of 22 AWG. The conductors are insulated with polypropylene and are shielded with a Beldfoil® tape shield, providing 100% coverage to minimize electromagnetic interference. The outer jacket is made of PVC, with a nominal thickness of 0.018 inches and a diameter of 0.187 inches, equipped with a ripcord for ease of installation. This cable is suitable for various applications, including security systems, intercoms, public address systems, audio/speaker connections, and power-limited controls, particularly in noisy environments. It has a maximum current rating of 4.2 amps per conductor at 25°C and operates within a temperature range of -20°C to +75°C. The cable is compliant with UL 1666 Riser standards and has a voltage rating of 300 V. Additionally, it meets CPR Euroclass Eca and UKCA Class Eca standards for fire safety.

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, #22-8c BC, Shielded, CMR - 5506FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, #22-8c BC, Shielded, CMR
5506FE
Security & Sound, #22-8c BC, Shielded, CMR 5506FE
Security & Sound Cable, Riser-CMR, 8-22 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Security & Sound Cable, Riser-CMR, 8-22 AWG stranded bare copper conductors with polypropylene insulation, Beldfoil® shield and PVC jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 5506FE
Product Name Security & Sound, #22-8c BC, Shielded, CMR
Product Type Multiconductor Cable; Power Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; PP - Polypropylene
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Overall Foil Tape
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details