Belden Inc. Multiple Conductor Cables 5506FE 008U1000

Description
8 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8369-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8369-1000-ND
Multiple Conductor Cables BEL8369-1000-ND
8 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 29M7248 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
29M7248
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 29M7248
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8369-1000-ND 29M7248
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/650-500 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 16.4 ft (50 dm)
View Details