Belden Inc. Multiple Conductor Cables 5504UE 009U500

Description
6 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1361-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1361-500-ND
Multiple Conductor Cables BEL1361-500-ND
6 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden - 19C4073 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden
19C4073
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden 19C4073
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1361-500-ND 19C4073
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361860 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details