Belden Inc. Multiple Conductor Cables 5504UE 008U1000

Description
6 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8364-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8364-1000-ND
Multiple Conductor Cables BEL8364-1000-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden - 87K1374 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden
87K1374
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden 87K1374
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet
NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY - 70003686 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY
70003686
NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY 70003686
NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY

NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL8364-1000-ND 87K1374 70003686
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden NEW GEN SCRTY CABLE BANANA PEEL 6 #22 PVC FRPVC GRAY
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details