Belden Inc. Multiple Conductor Cables 5504UE 008500

Description
6 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1360-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1360-500-ND
Multiple Conductor Cables BEL1360-500-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden - 87K1376 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden
87K1376
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden 87K1376
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1360-500-ND 87K1376
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details