Belden Inc. Shld Cable, 6Core, 22Awg, 305M; Cable Shielding Belden 5504FE.00305

Description
SHLD CABLE, 6CORE, 22AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, 6CORE, 22AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, 6Core, 22Awg, 305M; Cable Shielding Belden - 42AC1316 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 6Core, 22Awg, 305M; Cable Shielding Belden
42AC1316
Shld Cable, 6Core, 22Awg, 305M; Cable Shielding Belden 42AC1316
SHLD CABLE, 6CORE, 22AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

SHLD CABLE, 6CORE, 22AWG, 305M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Grey; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1316
Product Name Shld Cable, 6Core, 22Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details