Belden Inc. Multiple Conductor Cables 5503UE 0081000

Description
5 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1358-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1358-100-ND
Multiple Conductor Cables BEL1358-100-ND
5 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1358-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1358-1000-ND
Multiple Conductor Cables BEL1358-1000-ND
5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1358-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1358-50-ND
Multiple Conductor Cables BEL1358-50-ND
5 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

5 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5503UE0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5503UE0081000-DS-ND
Multiple Conductor Cables 135-5503UE0081000-DS-ND
CABLE 5COND 22AWG GRAY FOOT

CABLE 5COND 22AWG GRAY FOOT

Buy Now Datasheet
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden - 19C4068 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden
19C4068
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden 19C4068
UNSHIELDED MULTICONDUCTOR CABLE, 5COND, 22AWG, 1000FT, 305M, 300V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5COND, 22AWG, 1000FT, 305M, 300V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1358-100-ND 19C4068
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details