Belden Inc. Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden 5502UG 008C1000

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden - 87K6228 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden
87K6228
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden 87K6228
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6228
Product Name Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details