Belden Inc. Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 5502UG 005C500

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 87K1368 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
87K1368
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 87K1368
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1368
Product Name Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data