Belden Inc. Multiple Conductor Cables 5502UG 001U1000

Description
4 Conductor Multi-Conductor Cable Brown 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Brown 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7453-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7453-1000-ND
Multiple Conductor Cables BEL7453-1000-ND
4 Conductor Multi-Conductor Cable Brown 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Brown 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden - 91C3750 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
91C3750
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden 91C3750
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7453-1000-ND 91C3750
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012227 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details