Belden Inc. Multiple Conductor Cables 5502FE 008U1000

Description
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8344-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8344-1000-ND
Multiple Conductor Cables BEL8344-1000-ND
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4056 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
19C4056
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 19C4056
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8344-1000-ND 19C4056
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details