Belden Inc. Multiple Conductor Cables 5500UG U4FU500

Description
2 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7291-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7291-500-ND
Multiple Conductor Cables BEL7291-500-ND
2 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Beige 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden - 91C3737 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden
91C3737
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden 91C3737
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7291-500-ND 91C3737
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details