Belden Inc. Multiple Conductor Cables 5500UG 007U500

Description
2 Conductor Multi-Conductor Cable Violet 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Violet 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7300-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7300-500-ND
Multiple Conductor Cables BEL7300-500-ND
2 Conductor Multi-Conductor Cable Violet 22 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Violet 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden - 91C3744 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden
91C3744
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden 91C3744
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7300-500-ND 91C3744
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers