Belden Inc. Multiple Conductor Cables 5500UE 008500

Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7758-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7758-500-ND
Multiple Conductor Cables BEL7758-500-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 19C4049 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
19C4049
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 19C4049
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7758-500-ND 19C4049
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details