Belden Inc. Multiple Conductor Cables 5500UE 0081000

Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8334-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8334-1000-ND
Multiple Conductor Cables BEL8334-1000-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden - 83F7021 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden
83F7021
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden 83F7021
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8334-1000-ND 83F7021
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details