Belden Inc. Multiple Conductor Cables 5500FE 008500

Description
2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1277-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1277-100-ND
Multiple Conductor Cables BEL1277-100-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1277-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1277-500-ND
Multiple Conductor Cables BEL1277-500-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1277-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1277-50-ND
Multiple Conductor Cables BEL1277-50-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5500FE008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5500FE008500-DS-ND
Multiple Conductor Cables 135-5500FE008500-DS-ND
CABLE 2COND 22AWG GRAY SHLD FOOT

CABLE 2COND 22AWG GRAY SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 01C8205 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
01C8205
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 01C8205
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1277-100-ND 01C8205
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details